ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-817A54ANB-CVRT2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-817A54ANB-CVRT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-817A54ANB-CVRT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-817A54ANB-CVRT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB

Buy Now Datasheet
Singapore, Singapore
5.4V 75MA Voltage Regulator IC
776-S-817A54ANB-CVRT2G
5.4V 75MA Voltage Regulator IC 776-S-817A54ANB-CVRT2G
IC REG LINEAR 5.4V 75MA SC82AB Product overview: S-817A54ANB-CVRT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.4V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A54ANB-CVRT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.4V 75MA SC82AB Product overview: S-817A54ANB-CVRT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.4V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A54ANB-CVRT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-817A54ANB-CVRT2G - 1093982-S-817A54ANB-CVRT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-817A54ANB-CVRT2G
1093982-S-817A54ANB-CVRT2G
PMIC - PMIC - Voltage Regulators - Linear - S-817A54ANB-CVRT2G 1093982-S-817A54ANB-CVRT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093982-S-817A54ANB- CVRT2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5.4V Dropout Voltage-Max: 0.25V @ 10mA Operating Supply Current: 2.5μA Control Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093982-S-817A54ANB-CVRT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 75mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5.4V
Dropout Voltage-Max: 0.25V @ 10mA
Operating Supply Current: 2.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-817A54ANB-CVRT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-817A54ANB-CVRT2G
PMIC - Voltage Regulators - Linear S-817A54ANB-CVRT2G
IC REG LINEAR 5.4V 75MA SC82AB

IC REG LINEAR 5.4V 75MA SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-817A54ANB-CVRT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-817A54ANB-CVRT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-817A54ANB-CVRT2G
IC REG LINEAR 5.4V 75MA SC82AB

IC REG LINEAR 5.4V 75MA SC82AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-817A54ANB-CVRT2G-ND 776-S-817A54ANB-CVRT2G 1093982-S-817A54ANB-CVRT2G S-817A54ANB-CVRT2G S-817A54ANB-CVRT2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.4V 75MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-817A54ANB-CVRT2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; Tape & Reel (TR) Other; SC-82AB
Special Features Short Circuit
Unlock Full Specs
to access all available technical data