Win Source Part Number: 1245272-S-817A55ANB-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5.5V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Product Status: Not For New Designs
Voltage Dropout (Max): 0.23V @ 10mA
IC REG LINEAR 5.5V 75MA SC82AB Product overview: S-817A55ANB-CVST2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A55ANB-CVST
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB
IC REG LINEAR 5.5V 75MA SC82AB
IC REG LINEAR 5.5V 75MA SC82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1245272-S-817A55ANB-CVST2G | 776-S-817A55ANB-CVST2G | S-817A55ANB-CVST2G-ND | S-817A55ANB-CVST2G | S-817A55ANB-CVST2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5.5V 75MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; SC-82A, SOT-343 | ||
| Dropout Voltage | 0.2300 volts | 0.1500 volts | 0.2300 volts |