Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SC-82AB
IC REG LINEAR 1.4V 20MA SC82AB Product overview: S-817A14ANB-CUDT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A14ANB-CUDT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1245764-S-817A14ANB-
Manufacturer Homepage: www.sii.co.jp
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.4V 20MA SC82AB
IC REG LINEAR 1.4V 20MA SC82AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-817A14ANB-CUDT2G-ND | 776-S-817A14ANB-CUDT2G | 1245764-S-817A14ANB-CUDT2G | S-817A14ANB-CUDT2G | S-817A14ANB-CUDT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.4V 20MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-817A14ANB-CUDT2G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | Other; Tape & Reel (TR) | |||
| Special Features | Short Circuit |