ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-817B56AY-B2-U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-817B56AY-B2-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-817B56AY-B2-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-817B56AY-B2-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
5.6V 75MA Voltage Regulator IC
776-S-817B56AY-B2-U
5.6V 75MA Voltage Regulator IC 776-S-817B56AY-B2-U
IC REG LINEAR 5.6V 75MA TO92-3 Product overview: S-817B56AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B56AY-B2-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.6V 75MA TO92-3 Product overview: S-817B56AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B56AY-B2-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245530-S-817B56AY-B2-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245530-S-817B56AY-B2-U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245530-S-817B56AY-B2-U
Win Source Part Number: 1245530-S-817B56AY-B 2-U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-817 Package: Bulk Standard Package: 500 Current - Output: 75mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5.6V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-817 Voltage Dropout (Max): 0.23V @ 10mA

Win Source Part Number: 1245530-S-817B56AY-B2-U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Bulk
Standard Package: 500
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5.6V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.23V @ 10mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-817B56AY-B2-U
LDO Voltage Regulators S-817B56AY-B2-U
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout

LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-817B56AY-B2-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-817B56AY-B2-U
PMIC - Voltage Regulators - Linear S-817B56AY-B2-U
IC REG LINEAR 5.6V 75MA TO92-3

IC REG LINEAR 5.6V 75MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-817B56AY-B2-U-ND 776-S-817B56AY-B2-U 1245530-S-817B56AY-B2-U S-817B56AY-B2-U S-817B56AY-B2-U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.6V 75MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; Bulk TO-92; Other; Bulk
Output Voltage 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data