Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063637-S-817A32ANB-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.41V @ 10mA
Operating Supply Current: 2.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.2V 50MA SC82AB Product overview: S-817A32ANB-CUVT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A32ANB-CUVT
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB
IC REG LINEAR 3.2V 50MA SC82AB
IC REG LINEAR 3.2V 50MA SC82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 063637-S-817A32ANB-CUVT2G | 776-S-817A32ANB-CUVT2G | S-817A32ANB-CUVT2G-ND | S-817A32ANB-CUVT2G | S-817A32ANB-CUVT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-817A32ANB-CUVT2G | 3.2V 50MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-82AB | Other; Tape & Reel (TR) | Other; SC-82A, SOT-343 | ||
| Life Cycle Stage | Maturity; Active |