Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3
IC REG LINEAR 4.7V 65MA TO92-3 Product overview: S-817B47AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B47AY-B2-U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1245524-S-817B47AY-B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Bulk
Standard Package: 500
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.7V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.27V @ 10mA
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
IC REG LINEAR 4.7V 65MA TO92-3
IC REG LINEAR 4.7V 65MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-817B47AY-B2-U-ND | 776-S-817B47AY-B2-U | 1245524-S-817B47AY-B2-U | S-817B47AY-B2-U | S-817B47AY-B2-U | S-817B47AY-B2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.7V 65MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bulk | TO-92; Other; Bulk | |||
| Output Voltage | 4.7 volts | 4.7 volts | 4.7 volts |