IC REG LINEAR 5.9V 75MA SC82AB Product overview: S-817A59ANB-CVWT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.9V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A59ANB-CVWT
Win Source Part Number: 1245367-S-817A59ANB-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5.9V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.23V @ 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB
IC REG LINEAR 5.9V 75MA SC82AB
IC REG LINEAR 5.9V 75MA SC82AB
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-817A59ANB-CVWT2U | 1245367-S-817A59ANB-CVWT2U | S-817A59ANB-CVWT2U-ND | S-817A59ANB-CVWT2U | S-817A59ANB-CVWT2U | S-817A59ANB-CVWT2U |
| Product Name | 5.9V 75MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; SC-82A, SOT-343 | |||
| Output Voltage | 5.9 volts | 5.9 volts | 5.9 volts | |||
| IOUT | 0.0750 amps | 0.0750 amps | 0.0750 amps | 0.0750 amps | ||
| VIN | 10 volts | 10 volts |