Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
IC REG LINEAR 4.3V 65MA TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-817B43AY-B2-U-ND | S-817B43AY-B2-U | S-817B43AY-B2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Output Voltage | 4.3 volts |