Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TO-92-3
Fixed Positive LDO Regulator, Product overview: S-817B15AY-Z2-U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B15AY-Z2-U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1245374-S-817B15AY-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Tape & Reel (TR)
Standard Package: 2,000
Current - Output: 20mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.99V @ 10mA
IC REG LINEAR 1.5V 20MA TO92-3
IC REG LINEAR 1.5V 20MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-817B15AY-Z2-U-ND | 776-S-817B15AY-Z2-U | 1245374-S-817B15AY-Z2-U | S-817B15AY-Z2-U | S-817B15AY-Z2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; Tape & Reel (TR) | TO-92 | ||
| Output Voltage | 1.5 volts | 1.5 volts |