IC REG LINEAR 2.2V 35MA TO92-3 Product overview: S-817B22AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 35MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 35MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B22AY-B2-U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1245505-S-817B22AY-B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Bulk
Standard Package: 500
Current - Output: 35mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.2V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.67V @ 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 35mA TO-92-3
IC REG LINEAR 2.2V 35MA TO92-3
IC REG LINEAR 2.2V 35MA TO92-3
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-817B22AY-B2-U | 1245505-S-817B22AY-B2-U | S-817B22AY-B2-U-ND | S-817B22AY-B2-U | S-817B22AY-B2-U | S-817B22AY-B2-U |
| Product Name | 2.2V 35MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Bulk | TO-92; Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| Output Voltage | 2.2 volts | 2.2 volts | 2.2 volts | |||
| IOUT | 0.0350 amps | 0.0350 amps | 0.0350 amps | 0.0350 amps | ||
| VIN | 10 volts | 10 volts |