Win Source Part Number: 1245385-S-817B23AUA-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 35mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.3V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.67V @ 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-89-3
IC REG LINEAR 2.3V 35MA SOT89-3 Product overview: S-817B23AUA-CWMT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 35MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.3V, 35MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B23AUA-CWMT
IC REG LINEAR 2.3V 35MA SOT89-3
IC REG LINEAR 2.3V 35MA SOT89-3
LDO Voltage Regulators Linear LDO Regulator 1.2uA Iq 75mA Iout
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1245385-S-817B23AUA-CWMT2U | S-817B23AUA-CWMT2U-ND | 776-S-817B23AUA-CWMT2U | S-817B23AUA-CWMT2U | S-817B23AUA-CWMT2U | S-817B23AUA-CWMT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.3V 35MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; Tape & Reel (TR) | Other; TO-243AA | Other; Tape & Reel (TR) | |||
| Dropout Voltage | 0.6700 volts | 0.6700 volts | 0.4000 volts |