Cole-Parmer Cole-Parmer Peristaltic Metering Pumpg, 100 GPH, 50 PSI, 220VAC GO-74203-66

Description
• Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free, brushless DC motor with a 2500:1 turndown ratio • Tygothane® and Norprene® Chemical versions available online at www.coleparmer.com/m eteringpump Choose a pump to achieve flow rates up to 158.5 GPH (600 LPH) and pressures up to 125 psi (8.6 bar) depending on your particular application. The pump performance allows for 30 feet (9 meters) of suction lift using water. Keeping chemical compatibility as simple as possible, the tubing is the only material in contact with the fluid. These pumps can achieve maximum pressure via a clockwise or counterclockwise rotation, giving great flexibility to your installation situation. Operator-friendly digital touch pad with menu-driven software make these pumps very easy to operate. The VGA graphic multicolor, backlit LCD displays remote/local control status, motor speed, output rate, input signal values, and service and alarm status. Multilingual display can present the information in English, Spanish, French, or German. A Tube Failure Detection (TFD) system senses tube failure by detecting the presence of the pumped chemical in the head. Built-in error correction prevents false triggering. SCADA inputs include 4 to 20 mA, 0 to 10 VDC, pulse inputs for remote external speed control, and 0 to 30 VDC for contact closure remote start/stop. Outputs include a scalable 4 to 20 mA or pulse; one 250 VAC/6 A relay; three 115 VAC/1 A contact closures assignable to monitor up to 17 different pump functions including TFD, FVS, remote/local control setting, motor on, fault, current operating mode, and others. Pumps come standard with Norprene® tube sets. Norprene tubing is FDA compliant for food and offers excellent chemical resistance. Pumps with Norprene Chemical tubing (for superior chemical resistance) and Tygothane® tubing (for use with oils, greases, and fuels) are available online.
Description
• Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free, brushless DC motor with a 2500:1 turndown ratio • Tygothane® and Norprene® Chemical versions available online at www.coleparmer.com/m eteringpump Choose a pump to achieve flow rates up to 158.5 GPH (600 LPH) and pressures up to 125 psi (8.6 bar) depending on your particular application. The pump performance allows for 30 feet (9 meters) of suction lift using water. Keeping chemical compatibility as simple as possible, the tubing is the only material in contact with the fluid. These pumps can achieve maximum pressure via a clockwise or counterclockwise rotation, giving great flexibility to your installation situation. Operator-friendly digital touch pad with menu-driven software make these pumps very easy to operate. The VGA graphic multicolor, backlit LCD displays remote/local control status, motor speed, output rate, input signal values, and service and alarm status. Multilingual display can present the information in English, Spanish, French, or German. A Tube Failure Detection (TFD) system senses tube failure by detecting the presence of the pumped chemical in the head. Built-in error correction prevents false triggering. SCADA inputs include 4 to 20 mA, 0 to 10 VDC, pulse inputs for remote external speed control, and 0 to 30 VDC for contact closure remote start/stop. Outputs include a scalable 4 to 20 mA or pulse; one 250 VAC/6 A relay; three 115 VAC/1 A contact closures assignable to monitor up to 17 different pump functions including TFD, FVS, remote/local control setting, motor on, fault, current operating mode, and others. Pumps come standard with Norprene® tube sets. Norprene tubing is FDA compliant for food and offers excellent chemical resistance. Pumps with Norprene Chemical tubing (for superior chemical resistance) and Tygothane® tubing (for use with oils, greases, and fuels) are available online.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Peristaltic Metering Pumpg, 100 GPH, 50 PSI, 220VAC - GO-74203-66 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Peristaltic Metering Pumpg, 100 GPH, 50 PSI, 220VAC
GO-74203-66
Cole-Parmer Peristaltic Metering Pumpg, 100 GPH, 50 PSI, 220VAC GO-74203-66
• Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free, brushless DC motor with a 2500:1 turndown ratio • Tygothane® and Norprene® Chemical versions available online at www.coleparmer.com/m eteringpump Choose a pump to achieve flow rates up to 158.5 GPH (600 LPH) and pressures up to 125 psi (8.6 bar) depending on your particular application. The pump performance allows for 30 feet (9 meters) of suction lift using water. Keeping chemical compatibility as simple as possible, the tubing is the only material in contact with the fluid. These pumps can achieve maximum pressure via a clockwise or counterclockwise rotation, giving great flexibility to your installation situation. Operator-friendly digital touch pad with menu-driven software make these pumps very easy to operate. The VGA graphic multicolor, backlit LCD displays remote/local control status, motor speed, output rate, input signal values, and service and alarm status. Multilingual display can present the information in English, Spanish, French, or German. A Tube Failure Detection (TFD) system senses tube failure by detecting the presence of the pumped chemical in the head. Built-in error correction prevents false triggering. SCADA inputs include 4 to 20 mA, 0 to 10 VDC, pulse inputs for remote external speed control, and 0 to 30 VDC for contact closure remote start/stop. Outputs include a scalable 4 to 20 mA or pulse; one 250 VAC/6 A relay; three 115 VAC/1 A contact closures assignable to monitor up to 17 different pump functions including TFD, FVS, remote/local control setting, motor on, fault, current operating mode, and others. Pumps come standard with Norprene® tube sets. Norprene tubing is FDA compliant for food and offers excellent chemical resistance. Pumps with Norprene Chemical tubing (for superior chemical resistance) and Tygothane® tubing (for use with oils, greases, and fuels) are available online.

• Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure
• Self priming even against maximum line pressure
• NEMA 4X and IP66 rated for washdown
• Multiple I/O control and alarm modes
• Maintenance-free, brushless DC motor with a 2500:1 turndown ratio
• Tygothane® and Norprene® Chemical versions available online at www.coleparmer.com/meteringpump
Choose a pump to achieve flow rates up to 158.5 GPH (600 LPH) and pressures up to 125 psi (8.6 bar) depending on your particular application. The pump performance allows for 30 feet (9 meters) of suction lift using water. Keeping chemical compatibility as simple as possible, the tubing is the only material in contact with the fluid. These pumps can achieve maximum pressure via a clockwise or counterclockwise rotation, giving great flexibility to your installation situation.<b>
Operator-friendly digital touch pad with menu-driven software make these pumps very easy to operate. The VGA graphic multicolor, backlit LCD displays remote/local control status, motor speed, output rate, input signal values, and service and alarm status. Multilingual display can present the information in English, Spanish, French, or German. A Tube Failure Detection (TFD) system senses tube failure by detecting the presence of the pumped chemical in the head. Built-in error correction prevents false triggering. <b>
SCADA inputs include 4 to 20 mA, 0 to 10 VDC, pulse inputs for remote external speed control, and 0 to 30 VDC for contact closure remote start/stop. Outputs include a scalable 4 to 20 mA or pulse; one 250 VAC/6 A relay; three 115 VAC/1 A contact closures assignable to monitor up to 17 different pump functions including TFD, FVS, remote/local control setting, motor on, fault, current operating mode, and others. <b>
Pumps come standard with Norprene® tube sets. Norprene tubing is FDA compliant for food and offers excellent chemical resistance. Pumps with Norprene Chemical tubing (for superior chemical resistance) and Tygothane® tubing (for use with oils, greases, and fuels) are available online.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-74203-66
Product Name Cole-Parmer Peristaltic Metering Pumpg, 100 GPH, 50 PSI, 220VAC
Pump Type Metering Pump; Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details