Neutrik USA, Inc. Audio Transformers NTE1

Description
AUDIO TRANSFORMER 1:1
Request a Quote Datasheet
Description
AUDIO TRANSFORMER 1:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 458202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Transformers
458202
Audio Transformers 458202
AUDIO TRANSFORMER 1:1

AUDIO TRANSFORMER 1:1

Supplier's Site
Audio Transformers - 6473-NTE1-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
6473-NTE1-ND
Audio Transformers 6473-NTE1-ND
TRANSFORMER - AUDIO INPUT - 1:1

TRANSFORMER - AUDIO INPUT - 1:1

Buy Now Datasheet
Audio Transformer, 1 Neutrik - 27B4466 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 1 Neutrik
27B4466
Audio Transformer, 1 Neutrik 27B4466
AUDIO TRANSFORMER, 1:1, WIRE LEADED; Turns Ratio:1:1; Primary Impedance:200ohm; Secondary Impedance:200ohm; Secondary Power:-; Frequency Max:-; Isolation Voltage:-; Transformer Applications:General Purpose, Splitting and XLR Inline RoHS Compliant: Yes

AUDIO TRANSFORMER, 1:1, WIRE LEADED; Turns Ratio:1:1; Primary Impedance:200ohm; Secondary Impedance:200ohm; Secondary Power:-; Frequency Max:-; Isolation Voltage:-; Transformer Applications:General Purpose, Splitting and XLR Inline RoHS Compliant: Yes

Supplier's Site
Audio Transformer, 200 Ohm, 200 Ohm, Chassis Rohs Compliant Neutrik - 46WX3094 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 200 Ohm, 200 Ohm, Chassis Rohs Compliant Neutrik
46WX3094
Audio Transformer, 200 Ohm, 200 Ohm, Chassis Rohs Compliant Neutrik 46WX3094
Audio Transformer, 200 ohm, 200 ohm, Chassis RoHS Compliant: Yes

Audio Transformer, 200 ohm, 200 ohm, Chassis RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 458202 6473-NTE1-ND 27B4466 46WX3094
Product Name Audio Transformers Audio Transformers Audio Transformer, 1 Neutrik Audio Transformer, 200 Ohm, 200 Ohm, Chassis Rohs Compliant Neutrik
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 3-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 30 VA
View Details
Toroidal Transformers - 1730186 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Transformers - DA2032-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers