OMEGA Engineering, Inc. Current Sense Transformers MFO605005A

Description
AC CURRENT TRANSFORMER FOR AMMET
Request a Quote Datasheet
Description
AC CURRENT TRANSFORMER FOR AMMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 5880-MFO605005A-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
5880-MFO605005A-ND
Current Sense Transformers 5880-MFO605005A-ND
AC CURRENT TRANSFORMER FOR AMMET

AC CURRENT TRANSFORMER FOR AMMET

Buy Now Datasheet
Current Transformer, 500A, 40Va; Ct Construction Omega - 92H2329 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 500A, 40Va; Ct Construction Omega
92H2329
Current Transformer, 500A, 40Va; Ct Construction Omega 92H2329
CURRENT TRANSFORMER, 500A, 40VA; CT Construction:Rectang ular; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:60.3mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw

CURRENT TRANSFORMER, 500A, 40VA; CT Construction:Rectangular; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:60.3mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 5880-MFO605005A-ND 92H2329
Product Name Current Sense Transformers Current Transformer, 500A, 40Va; Ct Construction Omega
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672326-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details