Tamura Corporation of America Ultra Wideband Audio Transformer MET-46

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-46 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-46
Ultra Wideband Audio Transformer MET-46
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4110-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4110-ND
Audio Transformers MT4110-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole

600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-46
Audio Transformers / Signal Transformers MET-46
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
MET-46
Transformers - Audio Transformers MET-46
TEL TRANS 600:600 3.0MADC

TEL TRANS 600:600 3.0MADC

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number MET-46 MT4110-ND MET-46 MET-46
Product Name Ultra Wideband Audio Transformer Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

CSE5 Series High Frequency Current Sense Transformers - CSE5-100701 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
4 suppliers
1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω - SERT4-62HP-50W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details