Tamura Corporation of America Ultra Wideband Audio Transformer MET-35

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-35 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-35
Ultra Wideband Audio Transformer MET-35
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4153-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4153-ND
Audio Transformers MT4153-ND
600CT Impedance Primary Ohms 8 Impedance Secondary Ohms 8.66:1 Audio Transformer 300Hz ~ 100kHz Through Hole

600CT Impedance Primary Ohms 8 Impedance Secondary Ohms 8.66:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-35
Audio Transformers / Signal Transformers MET-35
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
MET-35
Transformers - Audio Transformers MET-35
TRANSFORMER 600CT:8 4.5MADC

TRANSFORMER 600CT:8 4.5MADC

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number MET-35 MT4153-ND MET-35 MET-35
Product Name Ultra Wideband Audio Transformer Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
PC Mount Split Pack™ Power Transformers - F120-050 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers