Vishay Intertechnology, Inc. Switching Converter, SMPS Transformers MTPL-2516-S12V

Description
For SMPS Transformer Isolation 100kHz ~ 500kHz Through Hole
Request a Quote Datasheet
Description
For SMPS Transformer Isolation 100kHz ~ 500kHz Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 541-3946-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
541-3946-ND
Switching Converter, SMPS Transformers 541-3946-ND
For SMPS Transformer Isolation 100kHz ~ 500kHz Through Hole

For SMPS Transformer Isolation 100kHz ~ 500kHz Through Hole

Buy Now Datasheet
Planar Transformer, 450Uh, 3W, Th; Rohs Compliant Vishay - 07AH4398 - Newark, An Avnet Company
Chicago, IL, United States
Planar Transformer, 450Uh, 3W, Th; Rohs Compliant Vishay
07AH4398
Planar Transformer, 450Uh, 3W, Th; Rohs Compliant Vishay 07AH4398
PLANAR TRANSFORMER, 450UH, 3W, TH; ROHS COMPLIANT: YES

PLANAR TRANSFORMER, 450UH, 3W, TH; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Transformers - Switching Converter, SMPS Transformers
MTPL-2516-S12V
Transformers - Switching Converter, SMPS Transformers MTPL-2516-S12V
PLANAR TRANSFORMER 2516

PLANAR TRANSFORMER 2516

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 541-3946-ND 07AH4398 MTPL-2516-S12V
Product Name Switching Converter, SMPS Transformers Planar Transformer, 450Uh, 3W, Th; Rohs Compliant Vishay Transformers - Switching Converter, SMPS Transformers
Category Signal Signal
Other Transformer Types / Applications Switch Mode Transformers
Mounting Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800061-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details