Tamura Corporation of America Ultra Wideband Audio Transformer MET-39

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-39 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-39
Ultra Wideband Audio Transformer MET-39
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4155-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4155-ND
Audio Transformers MT4155-ND
500 Impedance Primary Ohms 50 Impedance Secondary Ohms 3.16:1 Audio Transformer 300Hz ~ 100kHz Through Hole

500 Impedance Primary Ohms 50 Impedance Secondary Ohms 3.16:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Audio Transformers - MET-39 - 1080685-MET-39 - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - MET-39
1080685-MET-39
Audio Transformers - MET-39 1080685-MET-39
Manufacturer: Tamura Win Source Part Number: 1080685-MET-39 Packaging: Bulk Termination Style: PC Pin Transformer Type: Data/Voice Coupling Height - Seated (Max): 0.465" (11.80mm) Mounting: Through Hole Frequency Range: 300Hz to 100kHz Isolation Voltage: 500VRMS @ 30 Seconds Categories: Transformers Status: Active Temperature Range - Operating: -20°C to 85°C Impedance - Primary (Ohms): 500 Impedance - Secondary (Ohms): 50 DC Resistance (DCR) - Primary: 55 Ohm DC Resistance (DCR) - Secondary: 8 Ohm Frequency Response: ±2dB Power Level: 50mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Tamura
Win Source Part Number: 1080685-MET-39
Packaging: Bulk
Termination Style: PC Pin
Transformer Type: Data/Voice Coupling
Height - Seated (Max): 0.465" (11.80mm)
Mounting: Through Hole
Frequency Range: 300Hz to 100kHz
Isolation Voltage: 500VRMS @ 30 Seconds
Categories: Transformers
Status: Active
Temperature Range - Operating: -20°C to 85°C
Impedance - Primary (Ohms): 500
Impedance - Secondary (Ohms): 50
DC Resistance (DCR) - Primary: 55 Ohm
DC Resistance (DCR) - Secondary: 8 Ohm
Frequency Response: ±2dB
Power Level: 50mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-39
Audio Transformers / Signal Transformers MET-39
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
MET-39
Transformers - Audio Transformers MET-39
TRANSFORMER 500:50 3.0MADC

TRANSFORMER 500:50 3.0MADC

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number MET-39 MT4155-ND 1080685-MET-39 MET-39 MET-39
Product Name Ultra Wideband Audio Transformer Audio Transformers Audio Transformers - MET-39 Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details