Vishay Intertechnology, Inc. Pulse Transformers MGDT100100LF

Description
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 541-4221-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
541-4221-ND
Pulse Transformers 541-4221-ND
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole

240µH Gate Drive Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay - 07AH4137 - Newark, An Avnet Company
Chicago, IL, United States
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay
07AH4137
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay 07AH4137
PLANAR TRANSFORMER, 240UH, 2W, TH; ROHS COMPLIANT: YES

PLANAR TRANSFORMER, 240UH, 2W, TH; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
MGDT100100LF
Transformers - Pulse Transformers MGDT100100LF
PLANAR GATE-DRIVE XFMR, 1 : 1 :

PLANAR GATE-DRIVE XFMR, 1 : 1 :

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 541-4221-ND 07AH4137 MGDT100100LF
Product Name Pulse Transformers Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details