CR Magnetics, Inc. Current Sense Transformers MODEL 18-600

Description
Win Source Part Number: 1384938-MODEL 18-600 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384938-MODEL 18-600 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384938-MODEL 18-600 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384938-MODEL 18-600
Current Sense Transformers 1384938-MODEL 18-600
Win Source Part Number: 1384938-MODEL 18-600 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384938-MODEL 18-600
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformer - 163-MODEL 18-600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Transformer
163-MODEL 18-600
Current Sense Transformer 163-MODEL 18-600
CURR SENSE XFMR Product overview: MODEL 18-600 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-MODEL 18-600 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR Product overview: MODEL 18-600 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-MODEL 18-600 can be used for catalog matching and distributor lookup.

Supplier's Site
Current Sense Transformers - 582-1036-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1036-ND
Current Sense Transformers 582-1036-ND
Current Sense Transformer 50Hz ~ 1kHz

Current Sense Transformer 50Hz ~ 1kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transformers Transformers Transformers
Product Number 1384938-MODEL 18-600 163-MODEL 18-600 582-1036-ND
Product Name Current Sense Transformers Current Sense Transformer Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F120-160 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers