Tamura Corporation of America Ultra Wideband Audio Transformer MET-01

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-01 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-01
Ultra Wideband Audio Transformer MET-01
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4143-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4143-ND
Audio Transformers MT4143-ND
200kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 14.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole

200kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 14.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
MET-01
Transformers - Audio Transformers MET-01
TRANSFORMER 200KCT:1KCT 0.0MADC

TRANSFORMER 200KCT:1KCT 0.0MADC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-01
Audio Transformers / Signal Transformers MET-01
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet

Technical Specifications

  Tamura Corporation of America DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number MET-01 MT4143-ND MET-01 MET-01
Product Name Ultra Wideband Audio Transformer Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Universal Secondaries Chassis Mount Power Transformer - F-360U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details