Tamura Corporation of America Ultra Wideband Audio Transformer MET-23

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-23 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-23
Ultra Wideband Audio Transformer MET-23
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4148-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4148-ND
Audio Transformers MT4148-ND
1.6kCT Impedance Primary Ohms 3.2 Impedance Secondary Ohms 22.4:1 Audio Transformer 300Hz ~ 100kHz Through Hole

1.6kCT Impedance Primary Ohms 3.2 Impedance Secondary Ohms 22.4:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
MET-23
Transformers - Audio Transformers MET-23
TRANSFORMER 1.6KCT:3.2 2.5MADC

TRANSFORMER 1.6KCT:3.2 2.5MADC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-23
Audio Transformers / Signal Transformers MET-23
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet

Technical Specifications

  Tamura Corporation of America DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number MET-23 MT4148-ND MET-23 MET-23
Product Name Ultra Wideband Audio Transformer Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 149T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details