Vishay Intertechnology, Inc. Pulse Transformers MGDT100100

Description
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 541-4220-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
541-4220-ND
Pulse Transformers 541-4220-ND
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole

240µH Gate Drive Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
MGDT100100
Transformers - Pulse Transformers MGDT100100
PLANAR GATE-DRIVE XFMR, 1 : 1 :

PLANAR GATE-DRIVE XFMR, 1 : 1 :

Supplier's Site
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay - 07AH4135 - Newark, An Avnet Company
Chicago, IL, United States
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay
07AH4135
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay 07AH4135
PLANAR TRANSFORMER, 240UH, 2W, TH; ROHS COMPLIANT: YES

PLANAR TRANSFORMER, 240UH, 2W, TH; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 541-4220-ND MGDT100100 07AH4135
Product Name Pulse Transformers Transformers - Pulse Transformers Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details