Tamura Corporation of America Ultra Wideband Audio Transformer MET-28

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-28 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-28
Ultra Wideband Audio Transformer MET-28
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4149-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4149-ND
Audio Transformers MT4149-ND
1k Impedance Primary Ohms 50 Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole

1k Impedance Primary Ohms 50 Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-28
Audio Transformers / Signal Transformers MET-28
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
MET-28
Transformers - Audio Transformers MET-28
TRANSFORMER 1K:50 3.0MADC

TRANSFORMER 1K:50 3.0MADC

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number MET-28 MT4149-ND MET-28 MET-28
Product Name Ultra Wideband Audio Transformer Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Pulse Transformers - 817-1508-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details