Tamura Corporation of America Ultra Wideband Audio Transformer MET-05

Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet
Description
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband Audio Transformer - MET-05 - Tamura Corporation of America
Escondido, CA, USA
Ultra Wideband Audio Transformer
MET-05
Ultra Wideband Audio Transformer MET-05
• Highest Density Package Available • Optimized for Audio Impedance • Frequency Range: 300Hz - 100KHz • HiPot: Most parts meet 1KVrms (Pri:Sec)

• Highest Density Package Available
• Optimized for Audio Impedance
• Frequency Range: 300Hz - 100KHz
• HiPot: Most parts meet 1KVrms (Pri:Sec)

Supplier's Site Datasheet
Audio Transformers - MT4144-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT4144-ND
Audio Transformers MT4144-ND
25kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole

25kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-05
Audio Transformers / Signal Transformers MET-05
Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Audio Transformers / Signal Transformers AUDIO TRANSFORMER

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
MET-05
Transformers - Audio Transformers MET-05
TRANSFORMER 25KCT:1KCT 0.5MADC

TRANSFORMER 25KCT:1KCT 0.5MADC

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number MET-05 MT4144-ND MET-05 MET-05
Product Name Ultra Wideband Audio Transformer Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio
Mounting PCB/SMD Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details