CR Magnetics, Inc. Current Sense Transformers MODEL 19

Description
Current Sense Transformer 50Hz ~ 1kHz Free Hanging (In-Line)
Request a Quote Datasheet
Description
Current Sense Transformer 50Hz ~ 1kHz Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-1037-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1037-ND
Current Sense Transformers 582-1037-ND
Current Sense Transformer 50Hz ~ 1kHz Free Hanging (In-Line)

Current Sense Transformer 50Hz ~ 1kHz Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformer - 163-MODEL 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Transformer
163-MODEL 19
Current Sense Transformer 163-MODEL 19
CURR SENSE XFMR IN-LINE Product overview: MODEL 19 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-MODEL 19 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR IN-LINE Product overview: MODEL 19 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-MODEL 19 can be used for catalog matching and distributor lookup.

Supplier's Site
Current Sense Transformers - 1384939-MODEL 19 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384939-MODEL 19
Current Sense Transformers 1384939-MODEL 19
Win Source Part Number: 1384939-MODEL 19 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384939-MODEL 19
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - MODEL 19 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
MODEL 19
Current Sense Transformers MODEL 19
CURR SENSE XFMR IN-LINE

CURR SENSE XFMR IN-LINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 582-1037-ND 163-MODEL 19 1384939-MODEL 19 MODEL 19
Product Name Current Sense Transformers Current Sense Transformer Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Switching Converter, SMPS Transformers - ZB1021-ALD - ODG (Origin Data Global)
Specs
Category Signal
Mounting Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Sense Transformers - 2094-CG3305-000-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
View Details