Vishay Intertechnology, Inc. Pulse Transformers MGDT100125LF

Description
240µH Gate Drive Pulse Transformer 1:1.25:1.25 Through Hole
Request a Quote Datasheet
Description
240µH Gate Drive Pulse Transformer 1:1.25:1.25 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 541-4224-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
541-4224-ND
Pulse Transformers 541-4224-ND
240µH Gate Drive Pulse Transformer 1:1.25:1.25 Through Hole

240µH Gate Drive Pulse Transformer 1:1.25:1.25 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
MGDT100125LF
Transformers - Pulse Transformers MGDT100125LF
PLANAR GATE-DRIVE XFMR, 1 : 1.25

PLANAR GATE-DRIVE XFMR, 1 : 1.25

Supplier's Site
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay - 07AH4140 - Newark, An Avnet Company
Chicago, IL, United States
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay
07AH4140
Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay 07AH4140
PLANAR TRANSFORMER, 240UH, 2W, TH; ROHS COMPLIANT: YES

PLANAR TRANSFORMER, 240UH, 2W, TH; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 541-4224-ND MGDT100125LF 07AH4140
Product Name Pulse Transformers Transformers - Pulse Transformers Planar Transformer, 240Uh, 2W, Th; Rohs Compliant Vishay
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details