Description
Triad autotransformers are single winding single phase transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf
AUTOTRANSFORMER NON-ISOL 500 VA
AUTOTRANSFORMER NON-ISOL 500 VA
TRIAD autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. TRIAD autotransformers come in a variety of configurations, case types and output watts (VA) ratings in excess of 2000 watts.
AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:2.2A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series; Frequency:60Hz RoHS Compliant: Yes
Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Power Transformers | Transformers | Transformers | Transformers | Transformers |
Product Number | N-500MG | 237-1858-ND | N-500MG | 70218188 | 69M4180 |
Product Name | Step-Up/Step-Down Autotransformer | Isolation Transformers and Autotransformers, Step Up, Step Down | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down | Transformer, Auto Step Up;500VA;115VAC;230VAC;2.2Arms;50/60Hz;3-7/8In.W;4-5/8In. | Auto Transformer; Voltage Function Triad Magnetics |
Transformer Type | Autotransformer; Encapsulated Transformers; Single Phase Transformer | ||||
Mounting | Chassis | Chassis | |||
Primary Frequency | 60 Hz | ||||
Single Phase Configuration | Single | ||||
Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |