Cole-Parmer Datasheets for Laboratory Bottles
Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more
| Product Name | Notes |
|---|---|
| • Accurately and safely observe your reactions! • Inert borosilicate glass construction with PVC coating for safety • Millimeter reference scale to mark changes in your sample volume Lab-Crest<reg> pressure... | |
| • Avoid messy spills and accidents Mount to wall, hood, or benchtop using attached double-faced tape. Will easily handle most standard wash bottles. Constructed of PVC. | |
| • Certified clean for worry-free sampling • Include certificate of conformance to EPA “Specifications and Guidance for Contaminant-Free Sample Containers†• Sample analysis labels included (unattached) • PTFE-lined caps protect... | |
| • Certified clean for worry-free sampling • Include certificate of conformance to EPA specifications • Sample analysis labels included (unattached) Glass bottles are processed and certified to meet the requirements... | |
| • Certified clean for worry-free sampling • Jars include certificate of conformance to EPA specifications • Includes PTFE-coated silicone septas and caps Glass Septa Jars are processed and certified to... | |
| • Customizable! • Write-on area allows you to create your own solvent label These bottles feature a valve mechanism that automatically vents volatile solvent vapor and eliminates the potentially hazardous... | |
| • Ideal for economical quarterly first-flush, EPA-compliant storm water grab samples • Collects a full one-liter grab sample within the first 30 minutes of a qualifying rain event • Mount... | |
| • Ideal for hard-to-reach places • These bottles (99152-70) are specifically desinged to fit the 3 foot drum and liquid sampler (99152-70). Chemical-resistant HDPE is ideal for corrosive environments. Samplers... | |
| • Ideal for hard-to-reach places • These bottles specifically desinged to fit on 6 or 8 foot drum and liquid samplers (99152-75, -80) Chemical-resistant HDPE is ideal for corrosive environments. | |
| • Measures free or total chlorine using EPA-approved colorimetric DPD method • User-selectable cycle times • Two user-selectable alarms • 4 to 20 mA and RS-485 with Modbus output The... | |
| • Safety phrases show in English, German, French and Spanish These wide-mouth wash bottles feature chemical and safety information indelibly printed in four languages (English, German, French, and Spanish) plus... | |
| 10 mm, with lid, 12/pack | |
| 10 mm, with lid, 5/pack | |
| 16 mm, inlcudes lid, 10/pack | |
| 19 mm adapter | |
| 24 mm, with lid, 12/pack | |
| 3/pack | |
| 6/pack | |
| Amber glass bottle with fluorinated sampler assembly for organic compound sampling | |
| Assortment packs contain one of each bottle: acetone, ethanol, isopropanol, methanol, and customizable. | |
| Certified clean for metal analysis, these wide-mouth high-density polyethylene (HDPE) bottles are perfect for environmental sampling with demanding specifications. Translucent and impact resistant, they can withstand the rough handling of... | |
| Cleaning cloth | |
| COD/TNT tube adapter | |
| Cuvette set, 3/pack | |
| Cuvette with ultrasonic transducer | |
| Flow cell | |
| Fluorination improves barrier properties and reduces solvent absorption and penetration on both inside and outside surfaces. This puncture-resistant bottle includes a leakproof fluorinated polypropylene (FLPP) screw closure. The wide mouth... | |
| Fluorination improves barrier properties of high-density polyethtylene and reduces solvent absorption and penetration on both inside and outside surfaces. These puncture-resistant bottles come with leakproof fluorinated polypropylene (FLPP) screw closures. | |
| High-density polyethylene (HDPE) bottles are precleaned according to EPA procedure 3 methods for metal, cyanide, sulfide, and fluoride analysis. | |
| High-density polyethylene (HDPE) bottles feature a tamper-evident cap that includes a safety ring which is secured when the cap is screwed tightly onto the bottle. Opening the bottle breaks the... | |
| High-density polyethylene (HDPE) containers feature a wide neck which is ideal for powders and solid specimens. Screw-on caps with insert are included. | |
| Includes cap, 6/pack | |
| Oiling cloth | |
| Polystyrene (PS) containers offer glass-like clarity and great rigidity. White polypropylene (PP) screw caps (included) have polyethylene foam liners. | |
| Replacement beaker | |
| Safety wash bottles feature a built-in, nonmetallic vent that releases built-up pressure and prevents leaking. Silk-screened labels resist chemicals and won't wear off. Compliant with OSHA regulations<emdash>b ottles display name,... | |
| Sample bottle/vial/cell | |
| Silicone oil | |
| These bottles feature a valve mechanism that automatically vents volatile solvent vapor and eliminates the potentially hazardous problems of solvent drip and sputter. A wide mouth makes bottles easy to... | |
| These durable bottles are made of FDA compliant HDPE resin. Bottles have a one-quart capacity-choose either tall bottles or short bottles with handle. Both models have a tamper evident 38-mm... | |
| These economical fluorinated HDPE (FLPE) wash bottles with FLPP closures provide good chemical resistance and have low permeability to organic solvents. Wide mouth allows easy filling. | |
| These wash bottles feature a one-piece molded polypropylene (PP) closure and stem that eliminates leaks. The tip can be cut back to increase flow. Delivery tube is welded into the... | |
| These wide-mouth high-density polyethylene (HDPE) bottles are leak-proof and break-resistant<emda sh>excellent for soil, sludge, and sediment samples. Bottles are pre-cleaned according to Environmental Protection Agency (EPA) standards and certified to... | |
| Transparent, break-resistant bottles are inert to virtually all chemicals—use to dispense all kinds of liquids. Bottles are ideal for ultra-pure environmental and analytical work. Wide mouth makes bottles easy to... | |
| Use rack with sample bottles 06043-01, 06049-01, 06050-01, and 06020-64 on this page, or with any bottle with a maximum OD of 21¼2". Rack measures 131¼4"L x 103¼4"W x 4"D; | |
| Wash bottles |
| << Prev |