Cole-Parmer Datasheets for Laboratory Bottles
Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more
| Product Name | Notes |
|---|---|
| • Amber HDPE bottles meet USP requirements for storage of light-sensitive materials Amber bottles reduce UV light transmission and meet USP requirements for storage of light-sensitive materials. They are useful... | |
|
Thermo Scientific Nunc TufRol EZ Roller Bottle; Smooth/Deep/Novent, 20/Pk 20Pk/Cs; DB -- GO-01836-20
|
• Boost gas exchange with increased overall growth area • Pleated surface increases growth area by over 40% • Prevent misthreading with easy on/off caps (DB) Double bagged packages Preserve... |
| • Boost gas exchange with increased overall growth area • Pleated surface increases growth area by over 40% • Prevent misthreading with easy on/off caps Preserve your most precious samples... | |
| • Can be used with most chemical compounds and corrosive environments These leakproof PTFE bottles are ideal for low-temperature applications up to 540<deg>F (280<deg>C) and should not be used with... | |
| • Choose smaller pack quantities or bulk cases • Ideal for storage and handling of solids and liquids • FDA-compliant resin will not contaminate food grade products • Leakproof closure... | |
| • Choose the sample tube type and size to suit your application • Hygienic and clean homogenizing in closed tube system • High level of user safety • Process sample... | |
| • Complete with printed white label for clear, easy, and safe labeling! Manufactured in translucent polypropylene, these bottles are chemical resistant, leakproof, and allow safe storage for a wide variety... | |
| • Convert 06761-12, -25, and -30 to vacuum jars with a vacuum plate. Choose polycarbonate or amber polyetherimide jars. Model 06761-20 can also be used for vacuum service (06761-00, and... | |
| • Cost-effective, rigid leakproof polypropylene (PP) bottles offer excellent chemical resistance • Ideal for storage and sampling of liquids or solids | |
| • Dual graduations in mL and oz Manuafactured of translucent polypropylene (PP), containers are resistant to acids, bases, and most organic solvents. Lids are not included, sold separately.| | |
| • Gives an excellent, precise mist with large pattern! Trigger sprayer is manufactured with a chemically resistant polypropylene and includes a plastic strainer. Reusable sprayer features easy to clean valve... | |
| • Good all-purpose lab quality bottles for applications in field or lab • Withstands freezer storage down to -100<deg>C • Translucent and more rigid than LDPE, uniform walls resist splitting... | |
| • Inexpensive alternative to glass media bottles Durable PETG (Polyethylene Terephthalate G Copolymer) bottles with HDPE closures are radiation-sterilized and nonpyrogenic<emdash> eliminates washing, depyrogenation, and autoclaving steps. Reduced permeability to... | |
| • Leakproof and chemical resistant for storing and handling liquids and solids • FDA-compliant translucent HDPE construction will not contaminate food grade products | |
| • Light-weight and flexible for general-purpose laboratory applications • Includes leak-proof linerless polypropylene (PP) closures • Recycleable materials are a great solution for single use environments | |
| • Non-contaminating, lowest metal ion content of all fluropolymers Durable leakproof PFA bottles are ideal for environmental sampling and storage in pharmaceutical and semiconductor processing. Chemically inert and heat resistant... | |
| • Opaque bottles are ideal for storing photosensitive materials • Bottles are complete with molded-in graduations for easy identification • Easy-grip PP screw cap features tag holes that safely fastens... | |
| • Save valuable shelf and bench top space Square and rectangular high-density polyethylene bottles provide good chemical resistance and heavy-duty service. Closure has small rings to attach tags for easy... | |
| • Seamless, one-piece construction reduces risk of breakage • Cell culture treated for optimal cell attachment • Individually printed with lot numbers for easy identification and traceability • New CellBIND... | |
| • Store corrosive chemicals<emdash>aci ds, bases, and alcohols • Includes shoulder loop Use these sturdy bottles whenever excellent chemical resistance is desired. All include polypropylene (PP) screw closures. <b>Autoclavable</b>. | |
| • Store corrosive chemicals<emdash>aci ds, bases, and alcohols Use these sturdy bottles whenever excellent chemical resistance is desired. All include polypropylene (PP) screw closures. <b>Autoclavable</b>. | |
| • Versatile sprayer nozzle works for any application Translucent high-density polyethylene (HDPE) bottles include a white polypropylene cap and trigger-motion spray assembly with stainless steel bearings. HDPE provides an excellent... | |
| <b>450- and 500-mL Bottles</b> are available in PPCO and PC. Models 06106-35 and 06105-55 include a leakproof, wide-mouth sealing cap; order replacement sealing cap 06327-69 separately.|Model 06105-50 is designed for... | |
| <b>Scienceware<reg> Gas Washing Bottle</b> consists of a 250-mL polypropylene graduated cylinder with extended base, a 38-mm vinyl stopper with 1⁄4" OD tubes, and a removable gas dispersion fitting with 70-<mu>m... | |
| 12/pk | |
| All-purpose Boston round bottles are popularly used for packaging, shipping, and storage because of their reliable durability. Rigid, translucent, and chemical-resistant, they can be used with most corrosives. All have... | |
| Available in PPCO or PC. Feature molded-in graduations. PP sealing cap included. Leakproof. Must use adapter 06106-78 to fit most rotors. Thermo Scientific Nalgene<reg>. | |
| Bottles feature good chemical resistance and include polypropylene caps with polyethylene foam liner. See accessories for mailing tubes for 06049-01 and bottle carrying racks. | |
| Bottles feature good chemical resistance and include polypropylene caps with polyethylene foam liner. | |
| Bottles include a leakproof 43-mm polyallomer (PA) cap and nozzle assembly. Large lettering and color-coded caps allow quick identification of contents. Assortment pack 06256-00 contains one each of the wash... | |
| Bottles include a leakproof 43-mm polyallomer (PA) cap and nozzle assembly. Large lettering and color-coded caps allow quick identification of contents. | |
|
2018-0125 - Thermo Scientific Nalgene square high-density polyethylene bottle, 125 mL -- GO-06252-20
2018-0250 - Thermo Scientific Nalgene square high-density polyethylene bottle, 250 mL -- GO-06252-30
|
Bottles |
| Centrifuge Bottle | |
| Centrifuge Bottles | |
| Chemical-resistant polypropylene (PP) containers come with white PP linerless lids. Autoclavable. Model 06101-31 fits blenders with Mason jar threads. | |
| Chemical-resistant polypropylene (PP) containers come with white PP linerless lids. Autoclavable. Model 06101-40 fits blenders with Mason jar threads. | |
| Chemical-resistant polypropylene (PP) containers come with white PP linerless lids. Autoclavable. | |
| Choose clear polycarbonate or for better chemical resistance, translucent polypropylene. All containers include polypropylene screw closures. Closures are grooved for easy stacking. Autoclavable (autoclave pieces separately). | |
| Choose from PPCO or PC. Bottles are injection blown—no “pinchmarks†that could contribute to failure. To use bottles at maximum speeds without leakage or to spin hazardous materials, order sealing... | |
| Clear Glass BOD Bottles come with glass stoppers and a white write-on marking space. Perfect for general BOD applications. Black Plastic-Coated BOD Bottles are perfect for light-sensitive BOD applications. Bottles... | |
| Designed for use as extra-rugged storage and fluid collection containers, these heavy-duty carboys withstand full vacuum applications-an economical alternative to stainless steel and fiberglass-reinforce d containers. They are constructed of... | |
| Dispense one drop at a time with convenient, one-handed operation. Bottles are easy to fill. Leakproof polypropylene dropping cap has permanent spout plug attachment. NALGENE(R). | |
| Dispense one drop at a time with this highly chemical-resistant bottle. Closure and captive spout cap is made of Tefzel<reg> ETFE. Autoclavable. Nalgene(R). | |
| Dispense without tipping or shaking. Dispensing tip delivers a iuniform ultrafine stream and can be trimmed to increase flow. Bottle features a one-piece leakproof dispensing tube and PP screw closure. | |
| Dropping pipettes may be removed without unscrewing cap. Assembled unit includes narrow-mouth bottle and dropping pipette with polypropylene (PP) screw closure. The 30-mL size has a dropping pipette made completely... | |
| Easy to fill, translucent, flexible, and impact resistant LDPE bottles offer better content visibility than high-density polyethylene (HDPE) and low trace metal content. All have leakproof linerless polypropylene (PP) screw... | |
| Economical, low-density polyethylene bottles feature an integrally molded dispensing tube. Bottles fit in the palm of your hand; require minimal pressure to dispense a fine stream of liquid. LDPE cap... | |
| FEP bottles resist most chemicals and will not contaminate reagents<emdash>use to dispense strong solvents. A one-piece closure with spout prevents leaks. <b>Autoclavable.</b> | |
| FEP Polypropylene copolymer (PPCO) bottles are printed with the word “Autoclavable†in bright blue for easy identification; withstands temperature from -40 to 250 <deg>F (-40 to 121<deg>C). A one-piece closure... | |
| Graduated polypropylene (PP) containers are translucent, unbreakable, and chemical-resistant. Containers tolerate strong acids, alkalies, and most organic solvents. Full-turn screw thread provides leakproof seal. Choose from sterile or nonsterile versions; | |
| Heavy-walled polypropylene (PP) containers are ideal for long-term storage and many other laboratory uses. Come with polypropylene screw caps (standard Mason jar thread).|Autoclavabl e. | |
| Highly resistant to impact and scuffing—ideal for your storing needs. Jars feature wide mouths for easy filling, pouring, and cleaning. Jars are not leakproof or autoclavable. Unbreakable polyethylene terephthalate (PET)... | |
| Ideal for small-scale inter-lab shipping of hazardous samples and chemicals such as corrosives or cleaning compounds. Volume, registration notch, materials, and IP2 markings are molded into the bottom. Recommended for... | |
| Isostatically molded, pure FDA compliant PTFE molded stackable jars have thick wall construction and a smooth internal finish. Chemically resistant and inert. Screw-on cap included. | |
| Jars | |
| Keep your flame photometer system running smoothly with these replacement parts. Parts are for the flame photometers, along with the automatic diluter and autosampler. | |
| Leakproof and rugged, these high-density polyethylene (HDPE) bottles make excellent storage or shipping containers for liquids or dry chemicals. Come with heavy-duty polypropylene (PP) closure like those on Nalgene carboys. | |
| Leakproof, light-weight, and flexible amber bottles are ideal for sampling, storage, and shipping of light-sensitive powders and liquids. Wide mouth allows easier pouring. Includes amber polypropylene (PP) screw closures. | |
|
2089-0001 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, HDPE, 30 mL, 12/pk -- GO-06035-07
2089-0001 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, HDPE, 30 mL, 72/cs -- GO-06035-09
2089-0002 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, HDPE, 60 mL, 12/pk -- GO-06035-11
2089-0002 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, HDPE, 60 mL, 72/cs -- GO-06035-13
2089-0008 - Thermo Scientific Nalgene Narrw-Mouth Economy Bottle, HDPE, 250 mL, 72/cs -- GO-06035-21
|
Lightweight, sturdy, all purpose bottles are packaged in pack or case quantities to meet your individual needs. Includes leakproof polypropylene (PP) closures. |
|
2087-0001 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, PPCO, 30 mL, 12/pk -- GO-06034-22
2087-0001 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, PPCO, 30 mL, 72/pk -- GO-06034-24
2087-0002 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, PPCO, 60 mL, 12/pk -- GO-06034-26
2087-0002 - Thermo Scientific Nalgene Narrow-Mouth Economy Bottle, PPCO, 60 mL, 72/pk -- GO-06034-28
|
Manufactured of durable polypropylene copolymer (PPCO), these bottles are ideal for light-duty general purpose bottle applications. Includes leakproof polypropylene (PP) screw closures. Autoclavable. |
| Manufactured of optically clear, translucent polycarbonate (PC), these sturdy bottles are gamma radiation sterilized and individually packaged. Bottles are ideal for storage of media, buffers and other aqueous solutions. Large,... | |
| Manufactured of polypropylene (PP), these translucent, rigid bottles offer superior chemical resistance. Bottles are ideal for storage and sampling of liquids and solids. All bottles are complete with a polypropylene... | |
| Molded-in handgrips provide convenience and safety. Space saving design is ideal for collecting, storing and transporting solid chemicals and specimens. Includes a 100-mm polypropylene screw closure. | |
| Packaged in pack or bulk quantities to meet your specific stocking requirements, these lightweight bottles are suitable for most laboratory applications. Includes a leakproof polypropylene (PP) screw closure. Autoclavable. | |
| Plain amber bottles (USP type 3) are available in 250-, 1000-, and 2500-mL sizes. PVC-coated amber bottle 07914-84 is designed for safety—won’t shatter like regular bottles. Clear, borosilicate glass bottle... | |
| Protect light-sensitive materials during shipping and storage. Amber bottles reduce UV light transmission and meet USP requirements for storage of light-sensitive materials. Suitable for shipping liquids, all have leakproof polypropylene... | |
| Sample bottle/vial/cell | |
| Sanitary bottles are made from sanitary 316L stainless steel with #9, 24 Ra finish on interior and exterior. Bottles feature a sanitary Tri-Clamp<reg> flange opening; include an endcap, platinum-cured silicone... | |
| Seamless wide-mouth jars handle severe corrosives, solvents, sensitive reagents, or staining solutions. Translucent. Withstand temperatures from -320 to 500°F (-196 to 260°C). Knurled closures feature an inner secondary seal for... | |
| Shield light sensitive powders and liquids during shipping and storage. Includes amber polypropylene (PP) screw closures. | |
| The most inert bottles available are made of FEP. They withstand repeated sterilization at temperatures from –157 to 302°F (–105 to 150°C). Use them for cryogenic experiments, trace metal analysis,... | |
| The most inert bottles available are those made of FEP. They will withstand repeated sterilization and temperatures from <endash>157 to 302<deg> F (<endash>105 to 150<deg> C). Use them for cryogenic... | |
| These bottles are suitable whenever autoclaving is required. All bottles have leakproof polypropylene (PP) screw closures. Autoclavable. | |
| These bottles can withstand repeated application of full vacuum for 24 hours at 20°C (68°F). The polypropylene (PP) closure features a thermoplastic elastomer (TPE) gasket—use as a waste aspirator when... | |
| These clear polycarbonate (PC) bottles can be stored at sub-zero temperatures. They have leakproof polypropylene (PP) screw closures. Four- and eight-liter sizes have a built-in shoulder loop. Order replacement caps... | |
| These low-density polyethylene bottles have leakproof polypropylene screw closure. Four- and eight-liter sizes have a built-in shoulder loop. Order replacement caps separately. | |
| These medium-density polyethylene liquid dispensers can be frozen, boiled, or sterilized. They have molded-in handles and a heavy-duty, no-drip faucet. | |
| These narrow-mouth wash bottles are made of low-density polyethylene (LDPE). One-piece polypropylene (PP) cap/delivery tube helps eliminate leaks at the top. Deliver from a single drop to a needle-thin stream. | |
| These space-saving leakproof bottles can withstand temperatures to 275<deg> F (135<deg> C). Wide mouth is easy to fill. Shape offers visible label surface so they are ideal as sample mailers. | |
| These space-saving, leakproof bottles are ideal as sample mailers. Wide mouth is easy to fill. Shape offers visible label surface. All have leakproof polypropylene (PP) screw closures. | |
| These translucent bottles feature molded-in mL graduations and a drip proof spout for easy pouring. Resistant to acids, alcohols, and bases, they withstand temperatures from 32 to 275<deg>F (0 to... | |
| These translucent round bottles are impact-resistant and leakproof. Since low-density polyethylene (LDPE) is very low in trace metal content, these bottles are ideal for trace metal analysis. All have leakproof... | |
| These worry-free polytetrafluoroethyl ene (PTFE) pourers have inert pouring surfaces<emdash>safe ly pour hazardous and corrosive chemicals. A breather vent allows direct and controlled pouring. Tethered strap keeps closure handy. Notch... | |
| This unbreakable bottle has buttress threads to provide a leakproof seal. Buttress-threaded polyethylene (PE) cap comes with no liner. | |
| Translucent low-density polyethylene (LDPE) bottles are manufactured with FDA compliant resins and are ideal for food and general-use laboratory applications. Include leakproof polypropylene closures. | |
| Transparent polycarbonate bottles feature molded-in mL graduations and a drip proof spout. They are ideal for storing aqueous solutions and for short-term storage of media.|Order leakproof PP replacement caps separately. | |
| Transulcent, flexible, low density polyethylene bottles (LDPE) are manufactured with approved FDA compliant resins that are ideal for food product applications. Bottles are complete with leakproof polypropylene (PP) caps. | |
| Use these leakproof polypropylene copolymer (PPCO) bottles to dispense sterile solutions; squeeze for fine, steady stream. Bottles can be autoclaved full, with tips uncapped. Blue polypropylene dropping closure is linerless... | |
| Use these round sturdy bottles whenever excellent chemical resistance is desired. They meet the requirements of the Food Additive Amendments of the Federal Food, Drug, and Cosmetic Act. All have... | |
| Use these sturdy bottles whenever excellent chemical resistance is desired. Four- and eight-liter sizes have a built-in shoulder loop. All include polypropylene (PP) screw closures.|Autoclavab le. | |
| Useful for storing dry chemicals or for taking water samples. May be used for freezer storage down to -148<deg>F (-100<deg>C). Bottles include polypropylene caps; neck diameter is 89 mm. Order... | |
| Useful for storing dry chemicals. Jars are made of high-density polyethylene (HDPE) and include high-density polyethylene screw caps. |
| Next >> |