Cole-Parmer Datasheets for Laboratory Bottles
Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more
| Product Name | Notes |
|---|---|
| • Affordable borosilicate bottles are ideal for your storage, mixing, and sampling needs! • Quick identification with large marking spot and graduations • Wide-mouth opening for easy pouring • Linerless,... | |
| • Conveniently determine the density of liquid samples Gay-Lussac bottles have ground-in perforated glass stoppers with outer ground-on cap to reduce evaporation. Adjusted bottles are calibrated to ASTM Test Reference... | |
| • Conveniently determine the density of liquid samples Gay-Lussac bottles have ground-in perforated glass stoppers with outer ground-on cap to reduce evaporation. Unadjusted models must be calibrated with water before... | |
| • Economically priced to meet your budget! Protect your samples with light sensitive amber bottles. Wide mouth allows for easy pouring and access to your sample. White foam & PTFE... | |
| • Ensure the quality of your sample • Available for sale in the United States only • For lab use only; not intended for in vitro purposes Choose these prepared... | |
| • EPA approved rapid presence/absence test for the simultaneous detection of total coliforms and E. coli in drinking water • EPA-approved testing protocol • Rapid, one-step method with a 24-hour... | |
| • EPA-approved containers with premeasured preservative already inside • Meets EPA specifications from "Guidance for Contaminant-Free Sample Containers" for metals, cyanide, fluoride, and other water quality parameters testing • Borosilicate... | |
| • Get more accurate results and never wash a BOD bottle again • Laboratory tested and EPA method 5210 B approved BOD method • Independent study confirms improved blanks, improved... | |
| • Heat and chemically resistant borosilicate glass • Autoclavable; except rubber nipples Dropper bottles are used in analytical, QC and environmental labs. Amber dropper bottles protect light sensitive chemicals, and... | |
| • Heavy-duty borosilicate glass<emdash>perfect for storage, mixing, and sampling Bottles have permanent white enamel graduations and marking spots. Caution: Do not tighten caps immediately after autoclaving. | Bottles larger than... | |
| • Heavy-duty borosilicate glass<emdash>perfect for storage, mixing, and sampling Bottles have permanent white enamel graduations and marking spots. Caution: Do not tighten caps immediately after autoclaving. | Each bottle includes... | |
| • Ideal for commercial and homemade rotary extractors • Bottle collars or pads are necessary for most bottles to safely fit in rotary agitators • All bottles listed, except 35208-61... | |
| • Ideal for general BOD applications • 300-mL glass BOD bottles with stoppers • For Standard Method 5210-B, 5-day BOD Test Clear glass BOD bottles come unnumbered; with glass pennyhead... | |
| • Ideal for general lab and environmental storage! Priced to meet any budget, these bottles are graduated in both milliliters and ounces.Bottles feature wide mouth design that allows easy transfer... | |
| • KimCote plastic coating for added safety These ultra-clear, safety-coated Type 1 borosilicate glass media bottles feature wide opening for easy pouring. Bottles include permanent white enamel graduations and marking... | |
| • Large GL-32 threaded openings with drip-free pouring ring These space-saving bottles are made of borosilicate glass for good chemical and thermal resistance. Bottles include matching polypropylene caps. <b>Autoclavable.</b> | |
| • Large GL-45 threaded openings with drip-free pouring ring These space-saving bottles are made of borosilicate glass for good chemical and thermal resistance. Bottles include matching polypropylene caps. <b>Autoclavable.</b> | |
| • Large writing area allows for easy identification These economy bottles are manufactured with USP type I borosilicate glass to maintain purity of contents. Special lip and sloping shoulders make... | |
| • Leakproof and chemical resistant • Light-weight and flexible, yet durable | |
| • Light-sensitive media storage These tinted glass bottles block harmful UV light—less than 1% transmission below 400 nm and reduced (5%) from 400 to 600 nm as compared with untreated... | |
| • Low actinic borosilicate Made from low actinic, code no. 7740 borosilicate glass with red stain, these heavy-duty bottles are ideal for storing/transporting chemicals sensitive to light in the 3000... | |
| • Make the most of your Buchi system Unit is used for trapping particles and droplets for pressure equilization when using a vacuum controller with your rotary evaporator system. | |
| • Mix, store, and transport culture media, chemicals, and solvents General-purpose media storage; screw cap These heavy-duty general-purpose Type 1 borosilicate glass bottles have permanent white enamel graduations and marking... | |
| • Natural plastic sample containers to meet your EPA sampling and storage needs • Meet specifications from "Guidance for Contaminant-Free Sample Containers" for metals, cyanide, fluoride, and other water quality... | |
| • Operates on solar power<emdash>no more charging or changing batteries • High accuracy • Rotates 360<deg> • RS-232 Interface These digital burettes are designed for titrating in water treatment plants,... | |
| • Plastisol coating resists breakage and ensures a slip-resistant grip Bottles are manufactured with glass that meets USP Type III standards; the clear plastisol coating resists acid and solvent degradation. | |
| • Precleaned, wide mouth, clear USP Type III soda-lime glass, screw caps These wide-mouth Kaptclean<reg> glass jars are precleaned for semivolatiles, pesticides, PCBs, and metals—ideal for environmental sampling. Manufactured from... | |
| • Protective PVC coating prevents glass from shattering These heavy-duty bottles can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from... | |
| • Qorpak Sample Containers Precleaned by Vacuum and Ionization • Graduated in mL and ounces The vacuum and ionization process removes contaminants such as dirt, dust, carton lint, oil, aerosols,... | |
|
GLC-01243 - Qorpack Precleaned Square Glass Wide-Mouth Bottle, PTFE Cap; 15 mL, 48/Cs -- GO-34610-00
GLC-01263 - Qorpack Precleaned Square Glass Wide-Mouth Bottle, PTFE Cap; 30 mL, 48/Cs -- GO-34610-10
|
• Qorpak Sample Containers Precleaned by Vacuum and Ionization The vacuum and ionization process removes contaminants such as dirt, dust, carton lint, oil, aerosols, and fine glass particles. Ideal for... |
| • Qorpak<reg> Sample Containers Precleaned by Vacuum and Ionization • The vacuum and ionization process removes contaminants such as dirt, dust, carton lint, oil, aerosols, and fine glass particles. Ideal... | |
| • Safely store your samples with secondary inner seal Jars are resistant to most chemicals and are ideal for storing corrosive liquids, solvents, acids, sensitive reagants, and staining solutions. Feature... | |
| • Safety coating, wide mouth, clear USP Type III soda-lime glass, screw caps Impact-resistant, clear plastisol coating makes these jars virtually shatterproof<emdash> reduces breakage and prevents accidents in the lab. | |
| • Save time and money with ready-made bottles • Available for sale in the United States only • For lab use only; not intended for in vitro purposes A rinsing... | |
| • Saves valuable time, and the odor-free and tasteless finish will not affect stored products The vacuum and ionization process removes contaminants such as dirt, dust, carton lint, oil, aerosols,... | |
| • Stopper closed<emdash>bottle is sealed • Rotate stopper for drop-by-drop delivery A projecting drip tip on the side of the ground glass stopper delivers stains or indicator solutions drop by... | |
| • The dilution solution saves time and money • Wide 45-mm opening accommodates large samples • Flip-top lid allows for easy one-handed opening Prefilled dilution vials are designed for the... | |
| • These cups are for all Novasina aw instruments. They are disposable, intended for a single use. | |
| • Using a fresh, clean bottle for each analysis provides more accurate results in your lab • Ideal for 300 mL BOD bottles | |
|
APC1230N - Environmental Express Glass Bottles, Lev 1/WM/Amb/Acid Rinse/250 mL; 24/Cs -- GO-35204-25
APC1241N - Environmental Express Glass Bottles, Lev 1/WM/Amb/Acid Rinse/125 mL; 24/Cs -- GO-35204-09
APC1995 - Environmental Express Glass Bottles, Lev 1, BR/Clear/Open Top/250 mL; 24/Cs -- GO-35204-27
|
• Variety of shapes and sizes to meet your EPA sampling and storage needs • Meet EPA specifications from "Guidance for Contaminant-Free Sample Containers" for metals, cyanide, fluoride, and other... |
| • Wide mouth, clear USP Type III soda-lime glass, screw caps Reduce lab costs and eliminate waste with these economically priced, wide-mouth sample jars. Chemical-resistant, PTFE-lined screw caps provide a... | |
| 1/pack | |
| 3/pack | |
| Amber borosilicate glass bottles protect light sensitive chemicals. They are supplied with a 20-400 GPI screw cap, rubber nipple, and 1-mL dropper made of glass. Bottles meet ASTM E 438,... | |
| BOD Bottles | |
| Bottles | |
| Clear borosilicate glass bottles conform to ASTM D 281 requirements for use in determining the oil absorption of pigments. Bottles 34523–32 and -34 meet Federal NNN-B-1194, Type II, Class 2,... | |
| Clear Glass BOD Bottles come with glass stoppers and a white write-on marking space. Perfect for general BOD applications. Black Plastic-Coated BOD Bottles are perfect for light-sensitive BOD applications. Bottles... | |
| Easily measure the percentage of butter fat content in your sample with these specialized bottles. The body of each bottle is a reaction chamber, while the graduated neck is a... | |
| Economically priced glass bottles are priced to meet your budget requirements. Each bottle comes with an attached white foam backed, PTFE-lined bottle cap to promote bottle cleanliness. | |
| Fluorination improves barrier properties and reduces solvent absorption and penetration on both inside and outside surfaces. Bottles include leakproof fluorinated polypropylene (FLPP) screw closures. Split- and puncture-resistant. | |
| For Cole-Parmer EPA-Recognized Turbidity Meters; 2/pack | |
| For cultivation of microorganisms. Industrial reference: BAM, SMD, SMWW, USDA. | |
| For detection of coliform bacteria in water, foods, and dairy products according to Standard Methods. Industrial reference: AOAC, BAM, COMPF, EPA, USDA, USP. | |
| For microbial plate counts from milk, dairy products, food, water, and other specimens of sanitary importance. Industrial reference: AOAC, BAM, COMPF, EPA, IDF, SMD, USDA. | |
| For performing heterotrophic plate count of treated potable water. Industrial reference: SMWW. | |
| For selective isolation and presumptive identification of <i>Pseudomonas aeruginosa</i> and other gram-negative, nonfermentative bacteria. Industrial reference: BAM, USP. | |
| For use as diluting or rinsing fluid for sterility testing. | |
| General-purpose medium for growth of fastidious microorganisms, especially fungi and yeast. Industrial reference: BAM, COMPF, EPA, IDF, SMD. | |
| General-purpose medium with indicator, dextrose. For cultivation of aerobes, anaerobes, and microaerophilic organisms. Also for sterility testing according to USP. Industrial reference: AOAC, BAM, COMPF, USP. | |
| Glass bottles meet the requirements for milk dilution bottles stated in the Standard Methods for the Examination of Dairy Products, published by the American Public Health Association. Graduated bottles have... | |
|
14607-250 - Kimax Reservoir with Bottom Hose Outlet, Narrow-mouth for stopper, 250 ML -- GO-34541-01
|
Glass hose connection outlet is fused to the bottle. Spigot accepts 5/16" I.D. flexible tubing. Bottles have permanent white enamel marking spot. Conforms to ASTM E438, Type I, Class A.|... |
| Hybridization Tube/Bottle | |
| Ideal for general lab use, these straight-sided wide-mouth jars allow easy access and transfer of contents. Attached polypropylene caps feature PTFE liners. | |
| Ideal for storing liquids or solids, these Snap-Seal<tm> polypropylene(PP) containers feature a unique sealing design. When containers are properly closed, your sample won’t spill or leak whether it’s right-side up... | |
| Manufactured from commercial USP Type III soda-lime glass, each comes with a foam-backed, PTFE cap liner that resists attack from virtually all chemicals at room temperature, ensuring a tight seal... | |
| Manufactured of borosilicate glass, these bottles meet ASTM E 438-92, Type 1, Class A requirements. These solution bottles feature a tooled top narrow mouth for an accurate rubber stopper fit. | |
| Manufactured of Type III soda glass, these quality bottles are supplied with general purpose pulp/vinyl liners. Amber glass is ideal for light-sensitive contents. | |
| Manufactured of Type III soda-lime glass, these wide mouth jars allow easy access for adding and removal of contents. Ideal for general lab use; amber jars are ideal for light... | |
| Polyethylene dropping bottles provide accurate, reliable, and repeatable dispensing of various reagents. Dropper bottles have excellent chemical resistance. Use opaque bottles with UV-light sensitive reagents. Transparent bottles permit easy content... | |
| Polystyrene (PS) containers offer glass-like clarity and great rigidity. White polypropylene (PP) screw caps (included) have polyethylene foam liners. | |
| Pre-cleaned bottles | |
| Protect UV-light sensitive soil, sludge, and sediment samples in these sample jars. Containers are composed of type III glass and include a PTFE-lined, polypropylene cap. Jars are pre-cleaned to meet... | |
| Safe, durable, and cost-efficient, these bottles are recommended for customers who design and assemble combination packaging. Volume, registration notch, material, and IP2 markings are molded into the bottom. Wide mouth... | |
| Sample bottle/vial/cell | |
| Solution cups | |
| Stock solution. Formulation is used as a diluent in microbial limit testing in water and wastewater testing as referenced in APHA and EPA test methods. | |
| Stock solution. Formulation is used in food, dairy, and pharmaceutical testing as referenced in AOAC, APHA, USDA, and USP test methods. | |
| Store liquids or solids in these low-density polyethylene (LDPE) containers. Come with leakproof polypropylene screw caps. | |
| Store media, buffers, and other aqueous solutions in these disposable polystyrene bottles. The new low profile design with easy-grip handles facilitate handling. Plug-seal cap provides airtight seal and helps minimize... | |
| The vacuum and ionization process removes contaminants such as dirt, dust, carton lint, oil, aerosols, and fine glass particles. Ideal for chemical and resin sampling. Individually sealed for long term... | |
| These bottles are ideal for solution storage and media preparation. The 19-liter size is weight controlled to 15-lb maximum for ease of handling. Bottle necks are tooled to increase mechanical... | |
| These dropping bottles have dispenser caps for easy dispensing of indicator solutions or dyes. The 15-mL size has a two-piece dispensing unit; larger sizes have hinged caps. | |
| These new sealable glass beakers from Qorpak are ideal for samples that need to be monitored or measured as they are used. Each is made of clear, undistorted, USP Type... | |
| This soda-lime glass bottle is ideal for applying mounting media. It comes with a glass applicator rod and a glass cap, which is ground to the shoulder of the bottle... | |
| Ultra-clear safety-coated glassware helps stop and control spills in the event of glassware breakage. If a break does occur, the durable odor-free glassware will reduce the hazards of shattered glass... | |
| Use these butyrometers to measure the percent fat in dairy products. Butyrometers are precision calibrated and feature permanent graduations. Made of resistant borosilicate glass.|Order glass cups for Roeder and Van-Gulik... | |
|
W216949 - Wheaton Amber Wide-Mouth Bottle, PTFE-faced foam-lined PP cap, 16 oz, 12/cs -- GO-34632-35
|
Use these round glass bottles to store dry powders, soil samples and specimens. Ideal for general lab use or field sampling needs. Bottles include tamper evident labels that provide assurance... |
| Weighted base holds ExStik upright |
| << Prev | Next >> |