KEMET Electronics Corporation Tantalum Capacitors T356K476M025AT

Description
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T356K476M025AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T356K476M025AT-ND
Tantalum Capacitors 399-T356K476M025AT-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm @ 100kHz

47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T356K476M025AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T356K476M025AT
Capacitors - Tantalum Capacitors T356K476M025AT
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 25V; Capacitance Kemet - 57K9421 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V; Capacitance Kemet
57K9421
Tantalum Capacitor, 47Uf, 25V; Capacitance Kemet 57K9421
TANTALUM CAPACITOR, 47UF, 25V; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T356K476M025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356K476M025AT
Tantalum Capacitors T356K476M025AT
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T356K476M025AT-ND T356K476M025AT 57K9421 T356K476M025AT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers