10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 10UF 10% 20V RADIAL
CAP TANT 10UF 10% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T356E106K020AT-ND | 57K9406 | T356E106K020AT | T356E106K020AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |