KEMET Electronics Corporation Tantalum Capacitors T356K106K050AT

Description
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3669-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3669-ND
Tantalum Capacitors 399-3669-ND
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm

10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - T356K106K050AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T356K106K050AT
Tantalum Capacitors T356K106K050AT
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kemet - 57K9417 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kemet
57K9417
Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kemet 57K9417
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, Polar, T356 Series, 10 F, 10%, 50 V, Radial Leaded, 5.08 Mm Rohs Compliant Kemet - 59M3134 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Polar, T356 Series, 10 F, 10%, 50 V, Radial Leaded, 5.08 Mm Rohs Compliant Kemet
59M3134
Tantalum Capacitor, Polar, T356 Series, 10 F, 10%, 50 V, Radial Leaded, 5.08 Mm Rohs Compliant Kemet 59M3134
Tantalum Capacitor, Polar, T356 Series, 10 F, 10%, 50 V, Radial Leaded, 5.08 mm RoHS Compliant: Yes

Tantalum Capacitor, Polar, T356 Series, 10 F, 10%, 50 V, Radial Leaded, 5.08 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T356K106K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356K106K050AT
Tantalum Capacitors T356K106K050AT
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T356K106K050AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T356K106K050AT
Capacitors - Tantalum Capacitors T356K106K050AT
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site
Capacitor;Tantalum;Cap 10.0UF ;Tol+-10%; Radial; Vol-Rtg 50V - 70095382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 10.0UF ;Tol+-10%; Radial; Vol-Rtg 50V
70095382
Capacitor;Tantalum;Cap 10.0UF ;Tol+-10%; Radial; Vol-Rtg 50V 70095382
Capacitance Range: 0.1 - 680mF Voltage Range: 3 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E, F, G, H, J, K, L & M Lead Spacing: A-M Case Size - .2" Lead space / stand off The Kemet 'UltraDip II' Radial Series, miniature dipped solid tantalum capacitors, provide the designer with the advantage of compactness plus low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The plastic case provides a tough barrier coating and maintains precision of lead wire spacing withinj±0.015inch. This series provides self-insulating cases which are resistant to shock and vibration. These capacitors exhibit low DCL, ESR and Impedance and have excellent temperature stability. Solid tantalum devices exhibit no degradation failure mode during shelf storage and show a constantly decreasing failure rate during life test.

  • Capacitance Range: 0.1 - 680mF
  • Voltage Range: 3 - 50V
  • Tolerance: ±20%, ±10%, ±5%
  • Case Size: A, B, C, D, E, F, G, H, J, K, L & M
  • Lead Spacing: A-M Case Size - .2" Lead space / stand off
    The Kemet 'UltraDip II' Radial Series, miniature dipped solid tantalum capacitors, provide the designer with the advantage of compactness plus low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The plastic case provides a tough barrier coating and maintains precision of lead wire spacing withinj±0.015inch. This series provides self-insulating cases which are resistant to shock and vibration. These capacitors exhibit low DCL, ESR and Impedance and have excellent temperature stability. Solid tantalum devices exhibit no degradation failure mode during shelf storage and show a constantly decreasing failure rate during life test.
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3669-ND T356K106K050AT 57K9417 59M3134 T356K106K050AT T356K106K050AT 70095382
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kemet Tantalum Capacitor, Polar, T356 Series, 10 F, 10%, 50 V, Radial Leaded, 5.08 Mm Rohs Compliant Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 10.0UF ;Tol+-10%; Radial; Vol-Rtg 50V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1913064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details