KEMET Electronics Corporation Tantalum Capacitors T356C225K035AT

Description
KEMET T356C225K035AT Tantalum Capacitor
Request a Quote Datasheet
Description
KEMET T356C225K035AT Tantalum Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 5382060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5382060
Tantalum Capacitors 5382060
KEMET T356C225K035AT Tantalum Capacitor

KEMET T356C225K035AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 5382060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5382060P
Tantalum Capacitors 5382060P
KEMET T356C225K035AT Tantalum Capacitor

KEMET T356C225K035AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 1700231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1700231
Tantalum Capacitors 1700231
KEMET T356C225K035AT Tantalum Capacitor

KEMET T356C225K035AT Tantalum Capacitor

Supplier's Site
Singapore, Singapore
2.2uF 35V Capacitor
59-T356C225K035AT
2.2uF 35V Capacitor 59-T356C225K035AT
Tantalum Capacitor 2.2uF 35V 10% Radial 125C Bulk Product overview: T356C225K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T356C225K035AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 35V 10% Radial 125C Bulk Product overview: T356C225K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T356C225K035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-3633-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3633-ND
Tantalum Capacitors 399-3633-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1097737-T356C225K035AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1097737-T356C225K035AT
Capacitors - Tantalum Capacitors 1097737-T356C225K035AT
Win Source Part Number: 1097737-T356C225K035 AT Category: Capacitors>Tantalum Capacitors Series: T356, UltraDip II Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.378" (9.60mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.200" (5.08mm) ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): T350C225K035AT; TAP225K035SCS; TAP225K035SRW; TAP225K035CCS; T350C225K035AS; T350B225K025AT; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KEMET Other Names: 399-3633 Base Product Number: T356C

Win Source Part Number: 1097737-T356C225K035AT
Category: Capacitors>Tantalum Capacitors
Series: T356, UltraDip II
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.378" (9.60mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Lead Spacing: 0.200" (5.08mm)
ESR (Equivalent Series Resistance): 5Ohm
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): T350C225K035AT; TAP225K035SCS; TAP225K035SRW; TAP225K035CCS; T350C225K035AS; T350B225K025AT;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KEMET
Other Names: 399-3633
Base Product Number: T356C

Buy Now Datasheet
Tantalum Capacitors - T356C225K035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356C225K035AT
Tantalum Capacitors T356C225K035AT
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T356C225K035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T356C225K035AT
Capacitors - Tantalum Capacitors T356C225K035AT
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site
Capacitor;Tantalum;Cap 2.20UF ;Tol+-10%; Radial; Vol-Rtg 35V - 70095368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 2.20UF ;Tol+-10%; Radial; Vol-Rtg 35V
70095368
Capacitor;Tantalum;Cap 2.20UF ;Tol+-10%; Radial; Vol-Rtg 35V 70095368
Capacitance Range: 0.1 - 680mF Voltage Range: 3 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E, F, G, H, J, K, L & M Lead Spacing: A-M Case Size - .2" Lead space / stand off The Kemet 'UltraDip II' Radial Series, miniature dipped solid tantalum capacitors, provide the designer with the advantage of compactness plus low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The plastic case provides a tough barrier coating and maintains precision of lead wire spacing withinj±0.015inch. This series provides self-insulating cases which are resistant to shock and vibration. These capacitors exhibit low DCL, ESR and Impedance and have excellent temperature stability. Solid tantalum devices exhibit no degradation failure mode during shelf storage and show a constantly decreasing failure rate during life test.

  • Capacitance Range: 0.1 - 680mF
  • Voltage Range: 3 - 50V
  • Tolerance: ±20%, ±10%, ±5%
  • Case Size: A, B, C, D, E, F, G, H, J, K, L & M
  • Lead Spacing: A-M Case Size - .2" Lead space / stand off
    The Kemet 'UltraDip II' Radial Series, miniature dipped solid tantalum capacitors, provide the designer with the advantage of compactness plus low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The plastic case provides a tough barrier coating and maintains precision of lead wire spacing withinj±0.015inch. This series provides self-insulating cases which are resistant to shock and vibration. These capacitors exhibit low DCL, ESR and Impedance and have excellent temperature stability. Solid tantalum devices exhibit no degradation failure mode during shelf storage and show a constantly decreasing failure rate during life test.
Supplier's Site
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kemet - 43K4298 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kemet
43K4298
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kemet 43K4298
TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5382060 5382060P 59-T356C225K035AT 399-3633-ND 1097737-T356C225K035AT T356C225K035AT T356C225K035AT 70095368 43K4298
Product Name Tantalum Capacitors Tantalum Capacitors 2.2uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 2.20UF ;Tol+-10%; Radial; Vol-Rtg 35V Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814777 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details