2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm
TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes
CAP TANT 2.2UF 10% 50V RADIAL
CAP TANT 2.2UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3644-ND | 57K8067 | T356E225K050AT | T356E225K050AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |