3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
CAP TANT 3.3UF 10% 50V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-1373-ND | T356F335K050AS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 3.3 microF | 3.3 microF |