KEMET Electronics Corporation Tantalum Capacitors T356B474K050AT

Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3627-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3627-ND
Tantalum Capacitors 399-3627-ND
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kemet - 70K8915 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kemet
70K8915
Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kemet 70K8915
TANTALUM CAPACITOR, 0.47UF, 50V, 13 OHM, 0.1, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 50V, 13 OHM, 0.1, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T356B474K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356B474K050AT
Tantalum Capacitors T356B474K050AT
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T356B474K050AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T356B474K050AT
Capacitors - Tantalum Capacitors T356B474K050AT
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-3627-ND 70K8915 T356B474K050AT T356B474K050AT
Product Name Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 50V, 13 Ohm, 0.1, Radial; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers