KEMET Electronics Corporation Tantalum Capacitors T356E156K010AS

Description
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1317-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1317-ND
Tantalum Capacitors 399-1317-ND
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm

15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm

Buy Now Datasheet
Tantalum Capacitors - T356E156K010AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356E156K010AS
Tantalum Capacitors T356E156K010AS
CAP TANT 15UF 10% 10V RADIAL

CAP TANT 15UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 399-1317-ND T356E156K010AS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers