KEMET Electronics Corporation Tantalum Capacitors T356E395M035AT

Description
CAP TANT RAD
Request a Quote Datasheet
Description
CAP TANT RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T356E395M035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T356E395M035AT-ND
Tantalum Capacitors 399-T356E395M035AT-ND
CAP TANT RAD

CAP TANT RAD

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T356E395M035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T356E395M035AT
Capacitors - Tantalum Capacitors T356E395M035AT
CAP TANT RAD

CAP TANT RAD

Supplier's Site
Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet - 70K8928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet
70K8928
Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet 70K8928
CAPACITOR TANT, 3.9UF, 35V; Capacitance:3.9µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 3.9UF, 35V; Capacitance:3.9µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T356E395M035AT-ND T356E395M035AT 70K8928
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details