10µF Conformal Coated Tantalum Capacitors 35V Radial
CAP, 10µF, 35V, 20%; Capacitance:10µF; Voltage Rating:35V; Product Range:UltraDip II T35X Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:5.08mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP TANT 10UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17349-ND | 18AC7873 | 87AJ3994 | T356G106M035AT |
| Product Name | Tantalum Capacitors | Cap, 10Μf, 35V, 20%; Capacitance Kemet | 10.0Uf 35.0V Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |