KEMET Electronics Corporation Tantalum Capacitors T356E395M035AS

Description
3.9µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm @ 100kHz
Request a Quote Datasheet
Description
3.9µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T356E395M035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T356E395M035AS-ND
Tantalum Capacitors 399-T356E395M035AS-ND
3.9µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm @ 100kHz

3.9µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T356E395M035AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T356E395M035AS
Capacitors - Tantalum Capacitors T356E395M035AS
CAP TANT 3.9UF 20% 35V RADIAL

CAP TANT 3.9UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - T356E395M035AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356E395M035AS
Tantalum Capacitors T356E395M035AS
CAP TANT 3.9UF 20% 35V RADIAL

CAP TANT 3.9UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet - 11C1376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet
11C1376
Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet 11C1376
CAPACITOR TANT, 3.9UF, 35V; Capacitance:3.9µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 3.9UF, 35V; Capacitance:3.9µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T356E395M035AS-ND T356E395M035AS T356E395M035AS 11C1376
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.9Uf, 35V; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.9 microF 3.9 microF 3.9 microF 3.9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814610 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details