1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
1uF 50V 10% Solid Tantalum Radial Capacitor Product overview: T356B105K050AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T356B105K050AS can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 935909-T356B105K050A
Series: T356, UltraDip II
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Conformal Coated Tantalum Capacitors 50 V Radial 8Ohm
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: T356B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
CAP TANT 1UF 10% 50V RADIAL
CAP TANT 1UF 10% 50V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-1370-ND | 59-T356B105K050AS | 935909-T356B105K050AS | T356B105K050AS | T356B105K050AS |
| Product Name | Tantalum Capacitors | 1uF 50V Capacitor | Tantalum Capacitors - T356B105K050AS | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |