KEMET Electronics Corporation Tantalum Capacitors T356B475M016AT

Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T356B475M016AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T356B475M016AT-ND
Tantalum Capacitors 399-T356B475M016AT-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm @ 100kHz

4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 16V; Capacitance Kemet - 57K9403 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V; Capacitance Kemet
57K9403
Tantalum Capacitor, 4.7Uf, 16V; Capacitance Kemet 57K9403
TANTALUM CAPACITOR, 4.7UF, 16V; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T356B475M016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356B475M016AT
Tantalum Capacitors T356B475M016AT
CAP TANT 4.7UF 20% 16V RADIAL

CAP TANT 4.7UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T356B475M016AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T356B475M016AT
Capacitors - Tantalum Capacitors T356B475M016AT
CAP TANT 4.7UF 20% 16V RADIAL

CAP TANT 4.7UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T356B475M016AT-ND 57K9403 T356B475M016AT T356B475M016AT
Product Name Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814610 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details