Keystone Electronics Corp. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
499
53
565
568
573
59
594
60
625
639
641
650
660
661
662
663
664
665
668
680
682
683
685
689
690
700
701
712
Part Number: 476-2 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Part Number: 476-3 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Part Number: 476-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Part Number: 552-3 Mounting: Rivet Size: .175 Plug
Part Number: 552-4 Mounting: Rivet Size: .175 Plug Style: Solder Lug Type: Banana Plug
Part Number: 561 Color: Nickel Mounting: Swage Mount Orientation: Vertical
Part Number: 566 Mounting: Crimp Orientation: 0 Degree
Part Number: 567 Color: Nickel Mounting: Wire Orientation: Vertical
Part Number: 571 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack
Part Number: 572 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack
Part Number: 574 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 575-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .175 [4.4]
Part Number: 575-6 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .175 [4.4]
Part Number: 575-8 Mounting: THM Plug Size: .175 [4.4]
Part Number: 576 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 577 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack
Part Number: 580 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 581 Color: White Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 582 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 583 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 584 Color: White Mounting: THM Orientation: Vertical Type: Phono Jack
Part Number: 585 Color: Black Mounting: THM Orientation: Vertical Type: Phono Jack
Part Number: 586 Color: Yellow Mounting: THM Orientation: Vertical Type: Phono Jack
Part Number: 587 Color: White Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Part Number: 588 Color: Red Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Part Number: 589 Color: Yellow Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Part Number: 598 Color: White Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 599 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack
Part Number: 6012 Color: White Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Part Number: 6013 Color: Red Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Part Number: 6014 Color: Black Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Part Number: 6015 Color: Green Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Part Number: 6024 Color: White Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Part Number: 6025 Color: Red Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Part Number: 6026 Color: Black Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Part Number: 6027 Color: Green Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Part Number: 6028 Color: Yellow Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Part Number: 6029 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Part Number: 6072 Current Rating: 15 Amps Mounting: Internal Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug
Part Number: 6073 Current Rating: 40 Amps Mounting: Internal Thread Size: .300 Plug Style: Solder Lug Thread: 10-32 Type: Banana Plug For Jack, use
Part Number: 6074-1 Mounting: External Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug
Part Number: 6074-2 Mounting: External Thread Size: .175 Plug Thread: 6-32
Part Number: 6075 Mounting: External Thread Size: .300 Plug Style: Solderless Thread: 1/4-28 Type: Banana Plug For Jack, use
Part Number: 6076 Color: Red Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug
Part Number: 6077 Color: Black Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug
Part Number: 6078 Color: Red Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Part Number: 6079 Color: Black Mounting: Wire Size: .175 Plug Style: Solder Type: Banana Plug
Part Number: 6080 Color: Red Mounting: Wire Style: Solder Type: Banana Plug
Part Number: 6081 Color: Black Mounting: Wire Style: Solder Type: Banana Plug
Part Number: 6082 Color: Red Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Part Number: 6083 Color: Black Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Part Number: 6084 Color: Red Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Part Number: 6085 Color: Black Mounting: Wire Size: .175 Plug
Part Number: 6090 Insulated: No Mounting: Panel Plug Size: .120 [3.0] Thread: 10-32
Part Number: 6091 Color: Red Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
Part Number: 6092 Color: Black Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
Part Number: 6093 Color: Red Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
Part Number: 6094 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
Part Number: 6095 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32
Part Number: 6096 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32
Part Number: 6097 Insulated: No Pin Size: 0.080 RoHS: Yes Type: Tip Jack
Part Number: 6098 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Panel Plug Size: .300" [7.6] Thread: 3/8 -32
Part Number: 6100 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Part Number: 6100TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request
Part Number: 6102 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape and Reel versions, request
Part Number: 6102TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request
Part Number: 652 Mounting: External Thread Size: .175 Plug Style: 4 Leaf Spring Thread: 8-32 Type: Banana Plug
Part Number: 653 Mounting: External Thread Size: .175 Plug Style: 4 Leaf Spring Thread: 6-32 Type: Banana Plug
Part Number: 654 Mounting: External Thread Size: .175 Plug Style: 4 Leaf Spring Thread: 6-32 Type: Banana Plug
Part Number: 655 Mounting: External Thread Size: .175 Plug Style: Barrel Spring Thread: 6-32 Type: Banana Plug
Part Number: 657 Mounting: External Thread Size: .175 Plug Thread: 6-32
Part Number: 658 Mounting: Rivet Size: .175 Plug Style: Solder Lug Type: Banana Plug
Part Number: 659 Current Rating: 15 Amps Mounting: Internal Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug

<< Prev Next >>