Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5002

Description
THRU-HOLE MNT TEST POINT WHT MINIATURE FOR .040 HL
Request a Quote Datasheet
Description
THRU-HOLE MNT TEST POINT WHT MINIATURE FOR .040 HL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5002
Connectors Test & Instrument, PC Mount Test Points 5002
THRU-HOLE MNT TEST POINT WHT MINIATURE FOR .040 HL

THRU-HOLE MNT TEST POINT WHT MINIATURE FOR .040 HL

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5136 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5136
Test Point, Pcb, Through Hole; Product Range Keystone 62W5136
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:White RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; White; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in. - 70182827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; White; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in.
70182827
Test Point; White; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in. 70182827
Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on .062 and .093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes Plastic base strengthens terminal for positive holding power Ideal for reliable production testing and field service troubleshooting 0.010 in. x 0.020 in. phosphor bronze wire terminal. Color keyed for visibility and quick identification, economical choice for PC test point terminations. Snap-fit mounting provides positive retention for wave soldering.

Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base

  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on .062 and .093 PC boards
  • Practical replacement for wire-wrap posts and turrets
  • Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes
  • Plastic base strengthens terminal for positive holding power
  • Ideal for reliable production testing and field service troubleshooting
    0.010 in. x 0.020 in. phosphor bronze wire terminal. Color keyed for visibility and quick identification, economical choice for PC test point terminations. Snap-fit mounting provides positive retention for wave soldering.
Supplier's Site
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5002
Connectors >> Thimble/Copper Rod/Test Ring 5002
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5002 62W5136 70182827 5002
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone Test Point; White; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in. Connectors >> Thimble/Copper Rod/Test Ring
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products