Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5013

Description
TEST POINT (ORANGE)
Request a Quote Datasheet
Description
TEST POINT (ORANGE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5013
Connectors Test & Instrument, PC Mount Test Points 5013
TEST POINT (ORANGE)

TEST POINT (ORANGE)

Buy Now
Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.445 in. - 70182838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.445 in.
70182838
Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.445 in. 70182838
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire Color keyed for visibility and quick identification Economical choice for PC test point terminations Snap-fit mounting provides positive retention for wave soldering Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on 0.062 and 0.093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.

Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire

  • Color keyed for visibility and quick identification
  • Economical choice for PC test point terminations
  • Snap-fit mounting provides positive retention for wave soldering
  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on 0.062 and 0.093 PC boards
  • Practical replacement for wire-wrap posts and turrets
    Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.
Supplier's Site
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5145 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5145
Test Point, Pcb, Through Hole; Product Range Keystone 62W5145
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Orange; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Orange RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Orange; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5013 70182838 62W5145
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.445 in. Test Point, Pcb, Through Hole; Product Range Keystone
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details