Keystone Electronics Corp. Banana Plug-Solderless Connection 6078

Description
Part Number: 6078 Color: Red Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Request a Quote
Description
Part Number: 6078 Color: Red Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 6078 is a red, solderless banana plug with a .175 inch (4.5 mm) diameter, designed to accept 22 to 14 AWG wire. It features a nylon handle and a brass body with nickel plating. The plug includes a four-leaf phosphor bronze spring and a 2-56 screw for secure wire termination, with an overall length of 1.000 inch (25.4 mm).

Datasheet Summary
Powered by GS/AI

Part number 6078 is a red, solderless banana plug with a .175 inch (4.5 mm) diameter, designed to accept 22 to 14 AWG wire. It features a nylon handle and a brass body with nickel plating. The plug includes a four-leaf phosphor bronze spring and a 2-56 screw for secure wire termination, with an overall length of 1.000 inch (25.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Banana Plug-Solderless Connection - 6078 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug-Solderless Connection
6078
Banana Plug-Solderless Connection 6078
Part Number: 6078 Color: Red Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug

Part Number: 6078

  • Color: Red
  • Mounting: Wire
  • Size: .175 Plug
  • Style: Solderless
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6078-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6078-ND
Jacks, Plugs 36-6078-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Banana Plug, Solderless, Red; Gender Keystone - 94F4418 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Solderless, Red; Gender Keystone
94F4418
Banana Plug, Solderless, Red; Gender Keystone 94F4418
BANANA PLUG, SOLDERLESS, RED; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solderless RoHS Compliant: Yes

BANANA PLUG, SOLDERLESS, RED; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solderless RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6078 36-6078-ND 94F4418
Product Name Banana Plug-Solderless Connection Jacks, Plugs Banana Plug, Solderless, Red; Gender Keystone
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details