Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5007

Description
THRU-HOLE MNT TEST POINT WHT FOR .063" HOLE
Request a Quote Datasheet
Description
THRU-HOLE MNT TEST POINT WHT FOR .063" HOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5007 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5007
Connectors Test & Instrument, PC Mount Test Points 5007
THRU-HOLE MNT TEST POINT WHT FOR .063" HOLE

THRU-HOLE MNT TEST POINT WHT FOR .063" HOLE

Buy Now
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5007
Connectors >> Thimble/Copper Rod/Test Ring 5007
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet
Test Point; White; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. - 70182832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; White; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in.
70182832
Test Point; White; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. 70182832
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire Color keyed for visibility and quick identification Economical choice for PC test point terminations Snap-fit mounting provides positive retention for wave soldering Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on 0.062 and 0.093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.

Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire

  • Color keyed for visibility and quick identification
  • Economical choice for PC test point terminations
  • Snap-fit mounting provides positive retention for wave soldering
  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on 0.062 and 0.093 PC boards
  • Practical replacement for wire-wrap posts and turrets
    Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.
Supplier's Site
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5141 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5141
Test Point, Pcb, Through Hole; Product Range Keystone 62W5141
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:White RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5007 5007 70182832 62W5141
Product Name Connectors Test & Instrument, PC Mount Test Points Connectors >> Thimble/Copper Rod/Test Ring Test Point; White; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. Test Point, Pcb, Through Hole; Product Range Keystone
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details