Keystone Electronics Corp. Banana Jack- Non-Insulated .125" Length for Miniature Plug 476-2

Description
Part Number: 476-2 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Request a Quote
Description
Part Number: 476-2 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

476-2 is a non-insulated miniature banana jack designed to accept a .120 inch (3.0 mm) plug, with a length of .125 inch (3.2 mm) and a .312-32 thread for mounting. It is supplied unassembled with a nut and lug, features a brass body with nickel plating, and a copper terminal with tin plating. The jack is swage mount and rated for 10 amps.

Datasheet Summary
Powered by GS/AI

476-2 is a non-insulated miniature banana jack designed to accept a .120 inch (3.0 mm) plug, with a length of .125 inch (3.2 mm) and a .312-32 thread for mounting. It is supplied unassembled with a nut and lug, features a brass body with nickel plating, and a copper terminal with tin plating. The jack is swage mount and rated for 10 amps.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Non-Insulated .125
New Hyde Park, NY, USA
Banana Jack- Non-Insulated .125" Length for Miniature Plug
476-2
Banana Jack- Non-Insulated .125" Length for Miniature Plug 476-2
Part Number: 476-2 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]

Part Number: 476-2

  • Finish/Plating: Nickel Plate
  • Insulated: No
  • Material: Brass
  • Mounting: Swage Mount
  • Plug Size: .120 [3.0]
Buy Now Datasheet
Jacks, Plugs - 36-476-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-476-2-ND
Jacks, Plugs 36-476-2-ND
Banana Jack Connector Miniature Solder

Banana Jack Connector Miniature Solder

Buy Now Datasheet
Banana Jack Keystone - 62W5127 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack Keystone
62W5127
Banana Jack Keystone 62W5127
BANANA JACK

BANANA JACK

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 476-2 36-476-2-ND 62W5127
Product Name Banana Jack- Non-Insulated .125" Length for Miniature Plug Jacks, Plugs Banana Jack Keystone
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shunts, Jumpers - 36-1462L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details